Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Manufacturer Würth Elektronik
Packaging Reel - TR
Number of Coils 2
Inductance - Connected In Parallel 22 µH
Inductance - Connected In Series 88 µH
Tolerance ±20%
Current Rating - Parallel 1 A
Current Rating - Series 500 mA
Current Saturation - Parallel 1.8 A
Current Saturation - Series 900 mA
DC Resistance (DCR) - Parallel 228mOhm Max
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.315" L x 0.315" W (8.00mm x 8.00mm)
Height 0.150" (3.80mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 732-2609-6,732-2609-1,732-2609-2
Standard Package 350
Win Source Part Number 1327602-74489440220
Ultra Librarian 3D Model Ultra Librarian 74489440220 CAD Model

Description

This electronic component is an array signal transformer belonging to the inductors, coils, chokes category. It is a product manufactured by Würth Elektronik and has a reel - TR packaging.

  • Shielded: Yes
  • Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
  • Package: 350
  • Mounting Type: Surface Mount
  • Tolerance: ±20%
  • Number of Coils: 2
  • Inductance: 88 µH (connected in series) and 22 µH (connected in parallel)
  • Current Rating: 500 mA (series) and 1 A (parallel)
  • Current Saturation: 900 mA (series) and 1.8 A (parallel)
  • DC Resistance (DCR): 228mOhm Max (parallel)

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 51.18UH SMD
Lowest to $3.4609
ECAD model for CTX50-2-R
Eaton Bussmann
INDUCT ARRAY 2 COIL 33.01UH SMD / Shielded 2 Coil Inductor Array 132 µH Inductance - Connected in Series 33.01 µH Inductance - Connected in Parallel 143mOhm DC Resistance (DCR) - Parallel 1.41 A Nonstandard
Need more? Email Us
ECAD model for DRQ74-330-R
EPCOS (TDK)
FIXED IND 33UH 2.3A 110 MOHM SMD / Shielded 2 Coil Inductor Array 132 µH Inductance - Connected in Series 33 µH Inductance - Connected in Parallel 55mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Need more? Email Us
ECAD model for B82477D4333M000
Pulse
Need more? Email Us
ECAD model for PF0552.684NLT
Sumida America Components Inc.
INDUCT ARRAY 2 COIL 15UH SMD
Lowest to $0.8087
ECAD model for CDRCH12D78BNP-150MC
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.39UH SMD
Need more? Email Us
ECAD model for CTX300-3P-R
Eaton Bussmann
Unshielded 2 Coil Inductor Array 200.4 µH Inductance - Connected in Series 50.11 µH Inductance - Connected in Parallel 104mOhm Max DC Resistance (DCR) - Parallel 2.05 A Nonstandard
Need more? Email Us
ECAD model for CTX50-4A-R
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.21UH SMD
Need more? Email Us
ECAD model for SDQ12-150-R
Bourns Inc.
INDUCT ARRAY 2 COIL 5UH SMD / Unshielded 2 Coil Inductor Array 20 µH Inductance - Connected in Series 5 µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41 A Nonstandard
Need more? Email Us
ECAD model for PM3602-5-RC

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention