EN
  • EN
  • DE

ES1000-NO.4B7X130MMCS7721

Part No ES1000-NO.4B7X130MMCS7721
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.7" X 0.427' CLEAR / Heat Shrink Tubing, Semi Rigid 0.700" (17.78mm) 4 to 1 Clear 0.427' (130.00mm, 5.12")
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series ES1000
Package Bulk
Product Status Obsolete
Type Tubing, Semi Rigid
Shrinkage Ratio 4 to 1
Length 0.427' (130.00mm, 5.12")
Inner Diameter - Supplied 0.700" (17.78mm)
Inner Diameter - Recovered 0.175" (4.45mm)
Recovered Wall Thickness 0.095" (2.41mm)
Material Polyolefin (PO), Irradiated
Features Abrasion Resistant, Adhesive Lined, Fluid Resistant
Color Clear
Temperature Range - Operating -40°C ~ 130°C
Shrink Temperature 110°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 36 Months
Base Product Number ES1000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names E84631-000
Standard Package 500
Win Source Part Number 1053371-ES1000-NO.4B7X130MMCS7721
Ultra Librarian 3D Model Ultra Librarian ES1000-NO.4B7X130MMCS7721 CAD Model

Description

The ES1000-NO.4B7X130MMCS7721 is a semi-rigid tubing manufactured by TE Connectivity Raychem Cable Protection.

  • Series: ES1000 series
  • Color: clear
  • Material: polyolefin (PO), irradiated material
  • Shrinkage ratio: 4 to 1
  • Inner diameter when supplied: 0.700 inches (17.78mm)
  • Inner diameter when recovered: 0.175 inches (4.45mm)
  • Recovered wall thickness: 0.095 inches (2.41mm)
  • Features: adhesive lined and fluid resistant
  • Feature: abrasion resistant
  • Shrink temperature: 110°C
  • Temperature range for operating: -40°C to 130°C
  • Length: 0.427 feet (130.00mm, 5.12 inches)
  • MSL level: 1 (unlimited)
  • HTSUS code: 3926.90.9985
  • Shelf life: 36 months
  • Classification: EAR99 product
  • Storage/refrigeration temperature: 32°F ~ 95°F (0°C ~ 35°C)

You May Also Be Interested in

Qualtek
HEATSHRINK PVDF 3/16" X 4' CLR / Heat Shrink Tubing, Flexible 0.187" (4.75mm) 2 to 1 Clear 4.00' (1.22m)
Need more? Email Us
TE Connectivity
X2-1.5-0-SP-SM 1=1M / Heat Shrink Tubing, Flexible 0.083" (2.11mm) 2 to 1 Black 3.28' (1.00m)
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK CAP GRAY 6.4MM / Heat Shrink Cap Gray
Need more? Email Us
TE Connectivity
HEATSHRINK END CAP BLACK SEALED / Heat Shrink Cap Black
Need more? Email Us
Panduit Corp
HEATSHRINK 0.046" X 100' CLEAR / Heat Shrink Tubing, Flexible 0.046" (1.17mm) 2 to 1 Clear 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HEATSHRINK 0.427" X 0.246' CLEAR / Heat Shrink Tubing, Semi Rigid 0.427" (10.85mm) 4 to 1 Clear 0.246' (75.00mm, 2.95")
Need more? Email Us
TE Connectivity
HEATSHRINK RNF-100 3/16"X50'BLK / Heat Shrink Tubing, Flexible 0.187" (4.75mm) 2 to 1 Black 50.0' (15.2m)
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess