EN
  • EN
  • DE

LM4030BMF-4.096/NOPB

Part No LM4030BMF-4.096/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-5 / Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 30 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 30 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 165µVp-p
Current - Cathode 130 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4030
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4030BMF-4.096CT,LM4030BMF-4.096-ND,LM4030BMF-4.096DKR,LM4030BMF-4.096/NOPBDKR,LM4030BMF4096NOPB,*LM4030BMF-4.096/NOPB,LM4030BMF-4.096/NOPBCT,LM4030BMF-4.096TR-ND,LM4030BMF-4.096,LM4030BMF-4.096CT-ND,LM4030BMF-4.096DKR-ND,NATNSCLM4030BMF-4.096/NOPB,2156-LM4030BMF-4.096/NOPB-TI,LM4030BMF-4.096/NOPBTR,LM4030BMF-4.096TR
Standard Package 1,000
Win Source Part Number 1316930-LM4030BMF-4.096/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4030BMF-4.096/NOPB CAD Model

Description

The LM4030BMF-4.096/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This voltage reference device provides a fixed 4.096V output with an impressive accuracy of ±0.1% at 25°C, and it maintains its precision over a wide temperature range from -40°C to +125°C.

Key Features

  • Precision Voltage: The LM4030BMF-4.096/NOPB offers a 4.096V output, which is commonly used in analog-to-digital conversions, ensuring high precision in digital representation of analog signals.
  • Temperature Coefficient: With a low temperature coefficient, this device is reliable over environmental temperature variations, making it suitable for critical applications.
  • Stability: Long-term stability is a hallmark of this product, ensuring consistent performance throughout the lifespan of the device.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application needs without compromising performance.
  • Low Dropout Voltage: The device features a low dropout voltage, which ensures stable operation even with minimal difference between the supply and output voltages.
  • No Output Capacitor Required: Unlike many other voltage references, the LM4030BMF-4.096/NOPB is designed to work without an output capacitor, simplifying design and reducing component count.
  • Package: It is available in a small SOT-23 package, making it ideal for space-constrained applications.

Applications

The LM4030BMF-4.096/NOPB is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • High-resolution analog-to-digital converters
  • Industrial instrumentation
  • Portable battery-powered devices
  • Precision power supplies

Quality and Reliability

This product comes with the assurance of quality from Texas Instruments, a leader in semiconductor solutions. The LM4030BMF-4.096/NOPB is also lead-free and RoHS compliant, adhering to environmental standards and ensuring a lower environmental impact.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2918 $52.6688
38+ $2.7010 $102.6380
58+ $2.6166 $151.7628
79+ $2.5322 $200.0438
103+ $2.4478 $252.1234
137+ $2.1946 $300.6602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess