EN
  • EN
  • DE

CN3059-000

Part No CN3059-000
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE GREEN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Labels, Labeling
Mfr TE Connectivity
Series TMS-SCE
Package Tape & Box (TB)
Product Status Active
Label Type Heat Shrinkable
Label Size 2.25" x 1.97" (57.2mm x 50.0mm)
Color Green
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number CN30
Standard Package 3,000 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 849348-CN3059-000
Ultra Librarian 3D Model Ultra Librarian CN3059-000 CAD Model

Description

The CN3059-000 is a green heat shrinkable label from the TMS-SCE series by TE Connectivity.

  • Designed for: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
  • Standard Package: 3,000 pcs
  • Material: polyolefin (PO)
  • Features: flame retardant and irradiated
  • Operating Temperature Range: -55°C to 135°C
  • Suitable for: cables and wires management field

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 3/1
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
TE Connectivity
Markers Hs-Tube 3:1 1/2Bu Price
Need more? Email Us
TE Connectivity
TMS-SCE-1K-1-2.0-S1-9-CS8755
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Si
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/2
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess