EN
  • EN
  • DE

CR2101-000

Part No CR2101-000
Manufacturer TE Connectivity
Catalog Terminals
Description Twist Splice, Wire Grip, 22-14 AWG, Blue
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
RoHS Non-Compliant
Win Source Part Number 1053100-CR2101-000
Categories Terminals
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR2101-000 CAD Model

Description

The CR2101-000 is a crimp terminal manufactured by TE Connectivity. It's designed for terminating wires in various electrical and electronic applications. These terminals provide a reliable and secure connection between wires and connectors, ensuring signal integrity and preventing accidental disconnections.

Applications

  • Automotive wiring harnesses
  • Industrial control panels
  • Consumer electronics
  • Telecommunications equipment
  • Aerospace applications

Features

  • Crimp termination for secure wire connection
  • Tin plating for corrosion resistance
  • Various wire gauge compatibility
  • Insulation support (depending on design)
  • High conductivity material

Benefits

  • Reliable electrical connection
  • Reduced risk of wire disconnections
  • Easy and efficient installation
  • Long-term durability
  • Improved system performance

Additional Details

The CR2101-000 terminal is typically made of copper or a copper alloy. Key specifications include the wire gauge range, current rating, voltage rating, and material composition. Consult the TE Connectivity datasheet for the CR2101-000 for detailed specifications, application tooling, and recommended crimping procedures. The terminal's design ensures a gas-tight connection when properly crimped, preventing oxidation and maintaining a low contact resistance over time. The tin plating provides excellent corrosion resistance, making it suitable for use in harsh environments.

You May Also Be Interested in

NTE
PVC INS RECEPT DISC 22-18 100 BA / Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Electro-Tin
Need more? Email Us
Molex, LLC
1.25mm Pitch, PicoBlade Female Crimp Terminal, Gold (Au) Plating, 26-28 AWG, Reel
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #10 / Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
CONN BUTT SPLICE 8 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Need more? Email Us
TE Connectivity
POS-LOCK FAH-STECKH / 0.250" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Need more? Email Us
NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us
Molex, LLC
Splice Terminal 17-23AWG 2.54mm 4.06mm Automotive T/R
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .063DIA TINLEAD / PC Pin Terminal Connector Through Hole Tin-Lead 0.063" (1.60mm) Dia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess