EN
  • EN
  • DE

D-500-0463-612

Part No D-500-0463-612
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Terminators
Description D-500-0463-612
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Terminators
Mfr TE Connectivity
Package Bag
Product Status Active
Connector Style Triaxial
Impedance 76.8 Ohms
Mounting Type Free Hanging, Cap
Body Finish Tin
Body Material Copper Alloy
Base Product Number D-500
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.42.9090
California Prop 65 Warning Information
Win Source Part Number 812542-D-500-0463-612
Ultra Librarian 3D Model Ultra Librarian D-500-0463-612 CAD Model

Description

The TE Connectivity 812542-D-500-0463-612 is a bag package of coaxial connectors (RF) terminators.

  • Connector Style: Triaxial
  • Impedance: 76.8 Ohms
  • Body Material: Copper alloy
  • Finish: Tin
  • Standard Package: 9 pieces

You May Also Be Interested in

Fairview Microwave
Terminator Coax Connector Plug, Male Pin MMCX 50 Ohms
Need more? Email Us
Mini-Circuits
TERM / BNC / ROHS
Lowest to $32.7056
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Radiall USA, Inc.
TERM SMA M 18 GHZ 2W
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
TE Connectivity
D-621-0460
Need more? Email Us
Mini-Circuits
TERM / N / ROHS
Lowest to $64.0299
Mini-Circuits
TERM / N / ROHS
Lowest to $29.1045
Radiall USA, Inc.
TERMINATION: SMA F 26.5 GHZ 2W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $148.7032 $148.7032
2+ $143.7464 $287.4928
3+ $128.8761 $386.6283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess