EN
  • EN
  • DE

D-SCE-1K-2.4-50-6-CS8766

Part No D-SCE-1K-2.4-50-6-CS8766
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series D-SCE
Package Box
Label Type Heat Shrinkable
Base Product Number D-SCE
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names CN3358-000
Standard Package 1,000
Win Source Part Number 1052824-D-SCE-1K-2.4-50-6-CS8766
Ultra Librarian 3D Model Ultra Librarian D-SCE-1K-2.4-50-6-CS8766 CAD Model

Description

The D-SCE-1K-2.4-50-6-CS8766 is a heat shrinkable marker sleeve from TE Connectivity. These markers are designed for identifying wires and cables, especially in harsh environments where durability and legibility are crucial. The heat shrinkable material ensures a secure and permanent fit around the wire or cable, providing long-lasting identification.

Applications

  • Wire and cable identification in harsh environments
  • Aerospace applications
  • Military applications
  • Industrial applications
  • Automotive applications

Features

  • Heat shrinkable
  • High durability
  • Chemical resistance
  • Abrasion resistance
  • Permanent marking

Benefits

  • Provides a secure and permanent identification solution.
  • Withstands harsh environmental conditions.
  • Resists chemicals, solvents, and abrasion.
  • Ensures long-term legibility of markings.
  • Simplifies maintenance and troubleshooting.

Additional Details

The D-SCE-1K-2.4-50-6-CS8766 marker sleeve is made from a high-quality heat shrinkable material that conforms to the shape of the wire or cable when heated. This creates a tight and secure fit that prevents the marker from slipping or being removed. The marker is designed to withstand exposure to chemicals, solvents, and abrasion, ensuring that the markings remain legible even in demanding environments. The heat shrink properties provide a tamper-proof solution and prevent marker migration along the wire. The marker is supplied in a continuous format for ease of printing and application.

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
TMS-SCE-F1K-3/8-2
Need more? Email Us
TE Connectivity
TMS-SCE-2X-1K-3/4-4-CS9364
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/2
Need more? Email Us
TE Connectivity
TMS-SCE-1K-1-2.0-S1-9-CS8755
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-1-1
Need more? Email Us
TE Connectivity
TMS-SCE-1K-2-9-PB-CS7783
Need more? Email Us
Brady Corporation
SLEEVE, 0.5 IN DIA X 2 IN W / Label
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess