EN
  • EN
  • DE

DCIHS31-12-14P

Part No DCIHS31-12-14P
Manufacturer TE Connectivity
Catalog Circular Connectors
Description Connector Subminiature Circular Hermetic Receptacle 37 Position Pin Solder Straight Flange Mount 37 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991807-DCIHS31-12-14P
Categories Circular Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DCIHS31-12-14P CAD Model

Description

The DCIHS31-12-14P is a circular connector manufactured by TE Connectivity, designed for harsh environment applications. This connector is part of the DEUTSCH connector series, known for their ruggedness and reliability in demanding industrial and transportation settings.

Applications:

  • Heavy Equipment: Used in construction equipment, agricultural machinery, and mining equipment.
  • Transportation: Employed in trucks, buses, and other commercial vehicles.
  • Industrial Automation: Found in industrial machinery and control systems.
  • Marine Applications: Utilized in marine vessels and offshore platforms.
  • Off-Road Vehicles: Designed for use in ATVs, UTVs, and other off-road vehicles.

Features:

  • Rugged Construction: Built to withstand vibration, shock, and extreme temperatures.
  • Environmental Sealing: Provides protection against moisture, dust, and other contaminants.
  • High Current Capacity: Handles high current levels without significant performance degradation.
  • Keyed Polarization: Prevents mismating.
  • Audible and Visual Mating Confirmation: Provides clear indication of proper connection.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Reliable Performance: Ensures consistent and dependable connections in harsh environments.
  • Environmental Protection: Protects against harsh environmental conditions, extending the life of the equipment.
  • Secure Connection: Provides a robust and vibration-resistant connection.
  • Easy Installation: Designed for straightforward installation and maintenance.
  • Reduced Downtime: Minimizes the risk of equipment failure due to connection issues.

Additional Details:

The DCIHS31-12-14P connector has a specific shell size (31) and contact arrangement (14P). It is typically made of durable materials such as high-grade plastics and metals. The connector utilizes a locking mechanism to ensure a secure connection. It can accommodate a range of wire gauges. Always consult the product datasheet for detailed technical specifications, including voltage rating, current rating, wire gauge compatibility, and environmental performance. Proper installation and maintenance practices are essential for ensuring the long-term reliability of the connector.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 19POS PNL MT / 19 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 17P SOLDER CUP / 17 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Crane Aerospace & Electronics.
DC/DC CONVERTERS 28 VOLT INPUT
Need more? Email Us
Molex, LLC
CMC Wire Cap for 32 Circuits, CMC Receptacle Mat Sealed
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess