EN
  • EN
  • DE

DPP401G000

Part No DPP401G000
Manufacturer TE Connectivity
Catalog Evaluation Boards - Expansion Boards
Description GROVE KMA36 DEV BOARD / KMA36 Rotary Encoder Sensor Grove Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr TE Connectivity Measurement Specialties
Package Bulk
Platform Grove
Type Sensor
Function Rotary Encoder
Utilized IC / Part KMA36
Contents Board(s)
Base Product Number DPP401
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8473.30.1180
Other Names 223-1784,2266-DPP401G000,10212633-00
Standard Package 20
Win Source Part Number 1055925-DPP401G000
Ultra Librarian 3D Model Ultra Librarian DPP401G000 CAD Model

Description

The KMA36 Rotary Encoder is a sensor type product that comes with a board(s) and is utilized with the IC/Part KMA36.

  • Category: development board, kit, programmer, and evaluation board expansion card that is categorized under daughter cards
  • Platform: Grove
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH: REACH unaffected
  • Production Lead Time: estimated
  • Packaging: bulk packaging
  • Cross-Referenced Parts: DPP401G00010212633-00
  • HTSUS: 8473.30.1180
  • Manufacturer: TE Connectivity Measurement Specialties
  • Other Names: 223-1784, 2266-DPP401G000, and 10212633-00
  • Base Product Number: DPP401

You May Also Be Interested in

STMicroelectronics
Lowest to $61.3992
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
MikroElektronika
PLL CLICK / ICS501 Clock Generator Clock Timing mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
SHIELD FOR ARDUINO W/BTF3050TE / BTF3050TE Driver Power Management Arduino Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224
MikroElektronika
POT 3 CLICK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess