EN
  • EN
  • DE

DS07-61-21SC-9-059

Part No DS07-61-21SC-9-059
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050974-DS07-61-21SC-9-059
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS07-61-21SC-9-059 CAD Model

Description

The DS07-61-21SC-9-059 is a connector manufactured by TE Connectivity. Details on the specific type and application are limited without further information, but TE Connectivity is a global provider of connectivity and sensor solutions. It's likely a connector designed for specific industry or application.

Applications:

Due to the limited information, a precise application list is difficult to create, but based on TE Connectivity's products, it might be:

  • Automotive: Connections for vehicle electronics.
  • Industrial Machinery: Connections for sensors, actuators, and controls.
  • Aerospace: Connections for avionics and communication systems.
  • Data Communications: Connections for networking hardware.
  • Consumer Electronics: Internal connections for various consumer devices.

Features:

Without detailed specifications, we can assume common connector features:

  • Durable construction: Built to withstand harsh environments.
  • Reliable connection: Ensures consistent signal transmission.
  • Compact design: Saves space on the PCB or within the device.
  • Easy installation: Facilitates quick and efficient assembly.
  • Various contact options: Available in different pin counts and configurations.

Benefits:

General benefits expected from quality connectors are:

  • Improved system reliability: Reduces the risk of connection failures.
  • Enhanced signal integrity: Minimizes signal loss and interference.
  • Increased design flexibility: Provides a wide range of connection options.
  • Reduced maintenance costs: Offers long-term durability and reliability.
  • Compliance with industry standards: Meets safety and performance requirements.

Technical Specifications:

Without specific datasheet information, technical details are limited. Generally, one would look for the following information about a connector:

The number of contacts, the type of connector (e.g., circular, rectangular, etc.), the mounting style (e.g., PCB mount, cable mount, etc.), the voltage and current ratings, the operating temperature range, and applicable industry standards (e.g., RoHS, REACH). For more information, consult TE Connectivity's website or datasheet lookup tools using the part number.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess