EN
  • EN
  • DE

EB9516-000

Part No EB9516-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Connector Accessories Tinel Lock Adapter with Ring Aluminum Entry Size 6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Material Aluminium
Maximum Operating Temperature 175 °C
Min Operating Temperature -65 °C
RoHS Non-Compliant
Wire/Cable Diameter 7.6 mm
Win Source Part Number 1048053-EB9516-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EB9516-000 CAD Model

Description

The EB9516-000 is a component manufactured by TE Connectivity. Based on available information, this appears to be a relay socket or terminal block designed for use with specific types of relays. TE Connectivity is a well-known provider of connectivity solutions, and this component likely provides a secure and reliable interface between the relay and the rest of the circuit.

Applications

  • Industrial control systems
  • Automation equipment
  • Power distribution panels
  • Transportation systems
  • Building automation

Features

  • Secure relay mounting
  • Clear terminal markings for easy wiring
  • Durable construction for long-term reliability
  • Potentially features integrated surge protection
  • Compliant with industry safety standards

Benefits

  • Simplified relay installation and replacement
  • Reduced wiring errors
  • Increased system reliability
  • Enhanced safety
  • Improved maintainability

Additional Details

While specific electrical ratings (voltage, current) are not readily available without the exact datasheet, TE Connectivity relay sockets are typically designed to handle the voltage and current requirements of the relays they are intended to support. The socket likely features screw terminals or spring clamps for secure wire connections. It's crucial to select the correct socket for the specific relay being used to ensure proper functionality and safety. Datasheets for both the relay and the socket should be consulted to confirm compatibility. The ‘-000’ suffix might denote a specific revision or material composition. Always refer to TE Connectivity documentation for precise specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1987
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess