EN
  • EN
  • DE

EM6503-000

Part No EM6503-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Heat Shrink Tubing and Sleeves FB2-9.0/4.5-0-FSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018783-EM6503-000
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM6503-000 CAD Model

Description

The TE Connectivity EM6503-000 is a high-quality heat shrink tubing designed to provide insulation, protection, and strain relief for wires, cables, and other electrical components. This tubing is made from durable materials that shrink when heated, creating a tight and secure fit around the covered object.

Applications:

  • Electrical Wiring: Used for insulating and protecting electrical connections in various applications.
  • Cable Harnessing: Provides bundling and protection for cable harnesses in automotive, aerospace, and industrial settings.
  • Strain Relief: Offers strain relief at cable connectors, preventing damage from bending and pulling.
  • Environmental Sealing: Seals and protects connections from moisture, dust, and other environmental contaminants.
  • Identification and Marking: Can be used for color-coding and identifying wires and cables.

Features:

  • Heat Shrinkable: Shrinks when heated to conform tightly to the covered object.
  • Durable Material: Made from high-quality materials that provide excellent mechanical and chemical resistance.
  • Flame Retardant: Meets industry standards for flame retardancy, enhancing safety.
  • Flexible: Remains flexible after shrinking, allowing for easy handling and installation.
  • Various Sizes and Colors: Available in a range of sizes and colors to suit different applications.

Benefits:

  • Superior Insulation: Provides excellent electrical insulation, preventing shorts and ensuring safety.
  • Enhanced Protection: Protects wires and cables from abrasion, chemicals, and environmental damage.
  • Increased Reliability: Improves the reliability of electrical connections by providing strain relief and environmental sealing.
  • Easy Installation: Simple to install using a heat gun or other heat source.
  • Long-Term Durability: Offers long-lasting protection and performance in demanding environments.

Additional Details:

The EM6503-000 heat shrink tubing is typically made from polyolefin or other similar materials, chosen for their excellent electrical and mechanical properties. The shrinking process is usually achieved by applying heat from a heat gun, oven, or other heat source, causing the tubing to shrink to a predetermined ratio (e.g., 2:1 or 3:1). It is available in various colors for easy identification and coding of wires and cables. This tubing is widely used in industries such as automotive, aerospace, telecommunications, and industrial automation. Its ability to provide reliable insulation and protection makes it an essential component in many electrical and electronic systems. Proper selection of the tubing size and material is crucial to ensure optimal performance and longevity. Detailed specifications, including shrink ratio, operating temperature range, and material properties, are available from TE Connectivity.

You May Also Be Interested in

TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess