EN
  • EN
  • DE
  • IT

EN3155-018M1616

Part No EN3155-018M1616
Manufacturer TE Connectivity
Catalog Circular Connectors - Contacts
Description EN3155-018M1616
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bag
Supply and Demand Status Normal
Win Source Part Number 1630557-EN3155-018M1616
Ultra Librarian 3D Model Ultra Librarian EN3155-018M1616 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONTACT SOCKET 14-16AWG CRIMP
Need more? Email Us
Amphenol
COAX 75OHMS - PIN - SIZE8
Need more? Email Us
Amphenol Aerospace Operations
PIN CONTAC
Need more? Email Us
Conxall/Switchcraft
CONTACT PIN SZ 20 CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 10-12AWG CRIMP
Need more? Email Us
Amphenol Aerospace Operations
CONTACT SOCKET 26AWG CRIMP GOLD
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT SOCKET 16AWG SLDR CUP
Need more? Email Us
Amphenol Aerospace Operations
CONTACT
Need more? Email Us
Amphenol Aerospace Operations
PIN CONTAC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess