EN
  • EN
  • DE

FLTWC0311-20-8

Part No FLTWC0311-20-8
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 20AWG 600V GRAY / 20 AWG Hook-Up Wire 19/32 Gray 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Series FlexLite TW
Package Bulk
Product Status Active
Cable Type Hook-Up
Wire Gauge 20 AWG
Conductor Strand 19/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyester
Jacket (Insulation) Diameter 0.055" (1.40mm)
Jacket (Insulation) Thickness 0.006" (0.15mm)
Voltage 600V
Temperature Range - Operating 135°C
Jacket Color Gray
Ratings UL Style 10208
Base Product Number FLTWC0311
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 774370-FLTWC0311-20-8
Ultra Librarian 3D Model Ultra Librarian FLTWC0311-20-8 CAD Model

Description

{"ProductId":712729,"FormattedDescription":"

The FlexLite TW series is a high-quality hook-up wire designed for various electronic applications.

  • Part Number: 774370-FLTWC0311-20-8
  • Wire Gauge: 20 AWG
  • Voltage Rating: 600V
  • Conductor Material: Copper, Tinned
  • Insulation Material: Polyester
  • Insulation Color: Gray
  • Jacket Insulation Diameter: 0.055" (1.40mm)
  • Jacket Insulation Thickness: 0.006" (0.15mm)
  • Operating Temperature: 135°C
  • UL Style: 10208
  • Packaging: Bulk
"}

You May Also Be Interested in

Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 12AWG WHT / 12 AWG Hook-Up, Dual Wall Wire 37/28 White 600V
Need more? Email Us
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464
TE Connectivity
HOOK-UP STRND 26AWG WHITE 5' / 26 AWG Hook-Up Wire 63/44 White 600V 5.00' (1.52m)
Lowest to $3.8554
Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 65/30 Black 600V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $29.3007
Alpha Wire
HOOK-UP SOLID 24AWG BLACK 1000' / 24 AWG Hook-Up Wire Solid Black 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 14AWG BLACK 100' / 14 AWG Hook-Up Wire 41/30 Black 600V 100.0' (30.5m)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess