EN
  • EN
  • DE

FN281-10-06

Part No FN281-10-06
Manufacturer TE Connectivity
Catalog AC Power Connectors
Description PWR ENT MOD RCPT IEC320-C14 PNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Number of Positions 3
Filter Type Filtered (EMI, RFI) - Commercial
Current Rating - Filter 10A
Switch Features Switch On-Off
Accomodates a Fuse Yes (Fuse Not Included)
Mounting Type Panel Mount, Flange
Termination Quick Connect - 0.250" (6.3mm)
Features Front or Rear Side Mount
Fuse Holder, Drawer Fuse Holder
Panel Cutout Dimensions Rectangular - 29.00mm x 60.00mm
Material Flammability Rating UL94 V-2
Ingress Protection IP40
Approval Agency CQC, CSA, ENEC, UL
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1536027-FN281-10-06
Ultra Librarian 3D Model Ultra Librarian FN281-10-06 CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
PWR ENT IN/OUT IEC320-2-2F PNL
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C20 PNL
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
Schurter Inc.
PWR ENT RCPT IEC320-C18 PNL SLDR
Need more? Email Us
Schurter Inc.
PWR ENT RCPT IEC320-C8 PNL SLDR
Need more? Email Us
Schurter Inc.
PWR ENT RCPT IEC320-C14 PANEL QC
Need more? Email Us
Schurter Inc.
PWR ENT RCPT IEC320-C14 PANEL QC
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess