EN
  • EN
  • DE

FS2030-000X-0500-G

Part No FS2030-000X-0500-G
Manufacturer TE Connectivity
Catalog Force Sensors
Description SENSOR FORCE LOAD CELL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Force Sensors - Industrial
Mfr TE Connectivity Measurement Specialties
Series FS20
Package Box
Product Status Active
Operating Force 500gf
Output Voltage
Sensor Type Load Cell
Accuracy ±1%
Compensated Temperature 0°C ~ 50°C
Voltage - Supply 3.3V ~ 12V
Actuator Type Button
Actuator Style/Size -
Includes Sensor
Temperature Range - Operating 0°C ~ 70°C
Base Product Number FS2030
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1375643-FS2030-000X-0500-G
Ultra Librarian 3D Model Ultra Librarian FS2030-000X-0500-G CAD Model

Description

The TE Connectivity Measurement Specialties Industrial Force Sensor with Win Source Part Number 1375643-FS2030-000X-0500-G is a reliable and accurate electronic component suitable for industrial force sensing applications.

  • Operating Temperature: 0°C ~ 70°C
  • Voltage - Supply: 3.3V ~ 12V
  • Actuator Type: Button
  • Output Type: Voltage
  • Operating Force: 500gf
  • Accuracy: ±1%
  • Applications: Load Cell
  • Package / Case: Box
  • Series: FS20
  • Manufacturer: TE Connectivity Measurement Specialties
  • Status: Active
  • Packaging: Box

You May Also Be Interested in

Honeywell
SENSOR FORCE LOAD CELL 1000LBS
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 1.124LBS
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 500LBS
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 3.3LBS
Need more? Email Us
TE Connectivity
SENSOR TENSE LOAD CELL
Lowest to $10.5941
TE Connectivity
SENSOR FORCE LOAD CELL 25LBS
Need more? Email Us
Honeywell
SENSOR FORCE UNCOMPENSATED 1.5KG
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 20000LBS
Need more? Email Us
TE Connectivity
SENSOR TENSE LOAD CELL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess