EN
  • EN
  • DE

FSMA170-1MM

Part No FSMA170-1MM
Manufacturer TE Connectivity
Catalog OEM Parts (F - I)
Description FSMA170 Style Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074581-FSMA170-1MM
Categories OEM Parts(F-I)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSMA170-1MM CAD Model

Description

The FSMA170-1MM is a transient voltage suppressor (TVS) diode manufactured by TE Connectivity. This surface mount device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. It offers a fast response time and low clamping voltage, ensuring effective protection against damaging voltage surges.

Applications

  • Protection of I/O interfaces
  • Protection of VCC bus
  • Protection of data lines
  • Protection of industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Telecom equipment

Features

  • Surface Mount Package: SMA (Surface Mount Assembly) package for easy PCB mounting.
  • Unidirectional: Provides protection against positive voltage transients.
  • Low Clamping Voltage: Limits the maximum voltage seen by protected components.
  • Fast Response Time: Quickly responds to transient events.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Enhanced Protection: Safeguards sensitive electronics from voltage transients.
  • Increased Reliability: Prevents damage and extends the lifespan of protected devices.
  • Compact Design: Small footprint allows for easy integration into space-constrained applications.
  • Easy Installation: Surface mount package simplifies PCB assembly.
  • Cost-Effective: Provides reliable protection at a competitive price.

Additional Details

The FSMA170-1MM has a standoff voltage of 170V. Its clamping voltage is typically around 277V at a specified test current (consult the datasheet for precise values). It has a peak pulse power dissipation rating that ensures it can handle significant transient events. The device's operating temperature range is generally between -55°C and +150°C. The SMA package allows for efficient heat dissipation, further enhancing its reliability. This TVS diode is specifically designed for protecting circuits from surges, providing a crucial layer of defense against voltage-related failures.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Lowest to $6.0469
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess