EN
  • EN
  • DE

HCTE-0500-0-SP

Part No HCTE-0500-0-SP
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description HOSE 0.485" ID ETFE BLACK FEET  /  Black Ethylene Tetrafluoroethylene (ETFE), Irradiated Convoluted, Corrugated Wire Loom, Protective Hose 0.485" (12.32mm) Enter Number of Feet in Order Quantity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Mfr TE Connectivity Aerospace, Defense and Marine
Series Helical Convolex™ HCTE
Package Continuous Spool
Type Wire Loom, Protective Hose
Type Attributes Convoluted, Corrugated
Diameter - Inside 0.485" (12.32mm)
Diameter - Outside 0.650" (16.51mm)
Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Color Black
Length Enter Number of Feet in Order Quantity
Wall Thickness 0.023" (0.58mm)
Temperature Range - Operating -55°C ~ 200°C
Heat Protection Flame Retardant
Liquid Protection Fluid Resistant, Fuel Resistant, Oil Resistant
Features Chemical Resistant, Crush Resistant, Solvent Resistant
Base Product Number HCTE-05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names A132450-DS,HCTE-0500-0-SP-ND,6638954004,-HCTE-0500-0-SP-SI,A132450-100-ND,A132450-100
Standard Package 1
Win Source Part Number 1144129-HCTE-0500-0-SP
Ultra Librarian 3D Model Ultra Librarian HCTE-0500-0-SP CAD Model

Description

The 1144129-HCTE-0500-0-SP is a black-colored protective hose made of ethylene tetrafluoroethylene (ETFE), irradiated material.

  • Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
  • Color: Black
  • Resistance: Chemical, Crush, and Solvent Resistance
  • Type: Corrugated
  • Diameter (Outside): 0.650 inches (16.51mm)
  • Diameter (Inside): 0.485 inches (12.32mm)
  • Wall Thickness: 0.023 inches (0.58mm)
  • Flame Retardant: Yes
  • Resistance: Fluid, Fuel, and Oil-Resistant
  • Application: Cables, Wire Management, and Protective Hoses
  • Package: Digi-Spool Continuous Spool
  • Custom Length: Yes (by entering the number of feet in the order quantity)

You May Also Be Interested in

Panduit Corp
CBL CLIP WIRE SADDLE BLACK ARROW / Cable Clip, Wire Saddle Black Arrowhead, Winged 0.236" ~ 0.472" (6.00mm ~ 12.00mm)
Need more? Email Us
TE Connectivity
ELECTRONIC KITS
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NATURAL ADH / Cable Clip, Wire Saddle on Base Natural Adhesive 0.190" L x 0.130" H (4.83mm x 3.30mm)
Need more? Email Us
Panduit Corp
SLIT WRAP 1.5" X 50' BLACK / Slit Wrap X 50.00' (15.24m) Black
Need more? Email Us
Fraenkische USA, LP
FIPLOCK FITTING 90 CURVED ELBO
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE FIR TREE / Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.490" L x 0.110" H (12.45mm x 2.79mm)
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT ARROW / Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.313" (7.95mm)
Need more? Email Us
Panduit Corp
FIBER ENCLOSURE ADAPTER BRACKET
Need more? Email Us
Amphenol
HANGER HARDWARE KIT; 10MM BOLT (
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess