EN
  • EN
  • DE

HDC34-24

Part No HDC34-24
Manufacturer TE Connectivity
Catalog Circular Connectors - Accessories
Description CONN PROTECTIVE COVER 24 SILVER / Connector Cap (Cover), Protective 24 Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr TE Connectivity Deutsch Connectors
Series HD30
Package Box
Product Status Active
Accessory Type Cap (Cover), Protective
For Use With/Related Products HD30 Series Plug
Shell Size - Insert 24
Material Aluminum
Features Metal Chain, Panel Mount
Color Silver
Base Product Number HDC34
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 1364338-HDC34-24
Ultra Librarian 3D Model Ultra Librarian HDC34-24 CAD Model

Description

The TE Connectivity Deutsch Connectors HDC34 is a circular connector accessory in the connectors and interconnects category.

  • Manufacturer: TE Connectivity Deutsch Connectors
  • Product: HDC34
  • Product Status: Active
  • Features: Metal chain and panel mount design
  • Color: Silver
  • Compatibility: HD30 Series Plug

You May Also Be Interested in

Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
HARTING
CONN LOCKNUT M16 SILVER
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 13 SILVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Amphenol Industrial Operations
CONN COVER 20 BLACK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess