EN
  • EN
  • DE

HS095YW1TS038S

Part No HS095YW1TS038S
Manufacturer TE Connectivity
Catalog Markers
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCHS095YW1TS038S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Cable
RoHS Compliant
Win Source Part Number 1050959-HS095YW1TS038S
Categories Markers
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HS095YW1TS038S CAD Model

Description

The TE Connectivity HS095YW1TS038S is a cable marker designed for use in a variety of applications, including industrial, automotive, and aerospace.

  • Color: Yellow
  • Suitable Cable Diameter: 3.8mm
  • Temperature Rating: Up to 125°C
  • RoHS Compliant: Yes
  • Package: Compact and surface-mount

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers STD12Y-U
Need more? Email Us
TE Connectivity
STD12Y-N
Need more? Email Us
TE Connectivity
STB09-BLANK-7
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-D
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.5 IN H
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD02Y-V
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-SLA
Need more? Email Us
TE Connectivity
TE Connectivity STB03-6-6
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD01Y-P
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess