EN
  • EN
  • DE

KU500B1/8

Part No KU500B1/8
Manufacturer TE Connectivity
Catalog Knobs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Knobs
Mfr TE Connectivity ALCOSWITCH Switches
Series KU
Package Bulk
Style Cylindrical
Type Serrated
Shaft Size 0.126" (3.20mm)
Diameter 0.500" (12.70mm)
Height 0.598" (15.19mm)
Indicator Dot on Top
Material Metal
Color Black
Features 6-32 Set Screw (2)
Base Product Number KU
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 1315643-KU500B1/8
Ultra Librarian 3D Model Ultra Librarian KU500B1/8 CAD Model

Description

The KU500B1/8 is a black-colored, serrated type cylindrical knob from TE Connectivity ALCOSWITCH Switches.

  • Win Source Part Number: 1315643-KU500B1/8
  • Indicator: Dot on top
  • Set Screw: 6-32 set screw (2)
  • Material: Metal
  • Height: 0.598" (15.19mm)
  • Diameter: 0.500" (12.70mm)
  • REACH: Unaffected
  • HTSUS: 8538.90.8160

You May Also Be Interested in

Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us
Grayhill Inc.
KNOB KNURLED 0.157\
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
Grayhill Inc.
KNOB SMOOTH 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.236\
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.250\
Need more? Email Us
TE Connectivity
KNOB FLUTED W/SKIRT 0.126\
Need more? Email Us
Kilo International
KNOB KNURLED 0.125\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess