EN
  • EN
  • DE
  • IT

M39029/16-167

Part No M39029/16-167
Manufacturer TE Connectivity
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 22AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power, Machined
Contact Type Socket
Contact Size 23
Wire Gauge or Range - AWG 22 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Grade Military
Qualification MIL-C-39029
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1630575-M39029/16-167
Ultra Librarian 3D Model Ultra Librarian M39029/16-167 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET 13-17AWG CRIMP / Socket Contact 13-17 AWG Size 1.5mm Crimp Tin
Lowest to $1.9336
Samtec Inc.
CONTACT SOCKET 24-26AWG CRIMP / Socket Contact 24-26 AWG Size 2.0mm Crimp Gold
Lowest to $0.3054
ITT Cannon, LLC
CONTACT SOCKET 20-24AWG CRIMP
Lowest to $15.8544
ITT Cannon, LLC
CONTACT PIN 2AWG CRIMP SILVER / Pin Contact 2 AWG Size 0 Crimp Silver
Need more? Email Us
Bulgin
CONTACT PIN 14-18AWG CRIMP 1=10
Need more? Email Us
Phoenix Contact
Lowest to $0.1698
Bulgin
CONTACT PIN 22-26AWG 1=10PC / Pin Contact 22-26 AWG Size 2.5mm Crimp Gold
Lowest to $1.6069
ITT Cannon, LLC
CONTACT PIN SZ 2.5MM CRIMP GOLD / Pin Contact Size 2.5mm Crimp Gold
Need more? Email Us
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 1.5mm Crimp Tin
Lowest to $0.8398

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess