EN
  • EN
  • DE

MS4515-DS3A004GP

Part No MS4515-DS3A004GP
Manufacturer TE Connectivity
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990550-MS4515-DS3A004GP
Categories OEM Parts(M-N)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS4515-DS3A004GP CAD Model

Description

The MS4515-DS3A004GP is a small, ceramic-based, surface mount pressure transducer from TE Connectivity. This sensor is designed for harsh environments and offers a digital output for pressure and temperature readings. It is commonly used for measuring differential pressure in various applications.

Applications:

  • HVAC Systems: Used for measuring differential pressure in heating, ventilation, and air conditioning systems for airflow control and filter monitoring.
  • Medical Devices: Employed in medical devices such as ventilators and spirometers for accurate pressure measurement.
  • Industrial Automation: Integrated into industrial automation systems for monitoring pressure in pneumatic systems and process control.
  • Aerospace Applications: Utilized in aerospace applications for measuring altitude and airspeed.
  • Automotive Systems: Applied in automotive systems for measuring manifold absolute pressure (MAP) and brake pressure.

Features:

  • Digital Output: Provides a digital I2C output for pressure and temperature data.
  • Small Size: Compact surface mount package for easy integration into space-constrained applications.
  • Ceramic Pressure Sensor: Offers high accuracy and reliability in harsh environments.
  • Temperature Compensated: On-board temperature compensation for accurate pressure readings over a wide temperature range.
  • Differential Pressure Measurement: Designed to measure the difference in pressure between two ports.

Benefits:

  • High Accuracy: Provides accurate and reliable pressure measurements.
  • Easy Integration: Digital output simplifies integration with microcontrollers and other digital systems.
  • Robust Design: Designed for use in harsh environments, ensuring long-term reliability.
  • Temperature Compensation: Eliminates the need for external temperature compensation circuitry.
  • Small Form Factor: Compact size allows for easy integration into small devices.

The MS4515-DS3A004GP typically operates from a 3.3V or 5V power supply and provides calibrated pressure and temperature data via the I2C interface. The pressure range is specified for 0 to 4 inches of water column differential pressure. The ceramic sensor element ensures high sensitivity and stability over time. The sensor is designed to minimize the effects of variations in temperature, providing consistent readings even in fluctuating environments. It’s commonly used in applications needing precise control of air or gas flow. The I2C interface offers a straightforward digital connection to various microcontrollers, and the small size makes it ideal for integration into compact devices, improving overall system performance and reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess