EN
  • EN
  • DE

NAS0010008

Part No NAS0010008
Manufacturer TE Connectivity
Catalog OEM Parts (M - N)
Description Bubble Sheet Bag 400X300MM-FOR Patchcord
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973740-NAS0010008
Categories OEM Parts(M-N)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAS0010008 CAD Model

Description

The NAS0010008 is a standard part number indicating a specific component manufactured by TE Connectivity. While the exact nature of the component isn't immediately clear without additional context, components with a 'NAS' prefix are often related to aerospace or military standard parts, potentially a fastener or connector. TE Connectivity is a global leader in providing connectivity and sensor solutions.

Applications:

  • Aerospace applications (likely)
  • Military applications (likely)
  • Industrial Equipment
  • Robotics
  • Test and Measurement equipment

Features:

  • High reliability
  • Rugged design
  • Precise dimensions
  • Compliance with relevant industry standards (e.g., MIL-SPEC, AS standards)
  • Durable materials

Benefits:

  • Ensured connectivity in harsh environments.
  • Long-term performance and reliability in critical applications.
  • Interoperability with other standardized components.
  • Simplified installation and maintenance.
  • Reduced downtime and increased system efficiency.

Additional Details:

Given the 'NAS' prefix, it is likely that the NAS0010008 component conforms to a National Aerospace Standard. This means it is designed and manufactured to meet stringent requirements for performance, reliability, and quality control. The specific material and finish will depend on the exact standard and application, but typically these components are made from high-strength alloys with corrosion-resistant coatings. TE Connectivity provides detailed specifications and drawings for their components to ensure proper integration and performance. Without further information, it is challenging to provide definitive details about the component's exact function, but its affiliation with aerospace standards suggests it's a critical component in demanding applications. Further investigation would require access to the TE Connectivity product catalog and datasheets.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess