EN
  • EN
  • DE

NGF-ACCOSPKIT01

Part No NGF-ACCOSPKIT01
Manufacturer TE Connectivity
Catalog OEM Parts (M - N)
Description NGF-ACCOSPKIT01: Kit, Ngf Fot to Osp Con
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051444-NGF-ACCOSPKIT01
Categories OEM Parts(M-N)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NGF-ACCOSPKIT01 CAD Model

Description

The TE Connectivity NGF-ACCOSPKIT01 is an accessory kit designed to complement and enhance the functionality of TE Connectivity's NGF (Next Generation Form) products. It is engineered to provide additional mounting options, connectivity solutions, or protection for NGF devices, ensuring seamless integration into various applications.

Applications:

  • Telecommunications equipment installations
  • Data center infrastructure deployments
  • Industrial control systems
  • Networking equipment setups
  • Testing and prototyping of electronic circuits
  • Any application requiring accessories for TE Connectivity's NGF products

Features:

  • Comprehensive Accessory Set: Includes a variety of components tailored for NGF products.
  • Mounting Hardware: Provides different mounting options for flexible installation.
  • Connectivity Solutions: May include connectors, cables, or adapters for enhanced connectivity.
  • Protective Elements: Offers protection against environmental factors and physical damage.
  • High-Quality Materials: Constructed from durable materials for reliable performance.

Benefits:

  • Enhanced Functionality: Expands the capabilities of NGF products with additional features.
  • Simplified Installation: Provides easy-to-use components for quick and efficient installation.
  • Increased Protection: Protects NGF devices from damage and environmental hazards.
  • Improved Connectivity: Offers seamless connectivity for various applications.
  • Optimized Performance: Ensures optimal performance of NGF products with compatible accessories.

The NGF-ACCOSPKIT01 accessory kit from TE Connectivity is an essential addition for users of NGF products, providing the necessary components to enhance functionality, simplify installation, and ensure reliable performance. This kit is designed to meet the specific needs of various applications, offering a comprehensive solution for integrating NGF devices into diverse environments.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess