EN
  • EN
  • DE

WL1271BYFFT

Part No WL1271BYFFT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993256-WL1271BYFFT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WL1271BYFFT CAD Model

Description

The WL1271BYFFT is a cutting-edge wireless connectivity solution from Texas Instruments, designed to cater to the increasing demands for robust and reliable wireless communication in modern electronic devices. This product is part of the WiLink™ 7.0 family, which integrates multiple communication protocols to provide a comprehensive wireless solution for a variety of applications.

Key Features:

  • Wi-Fi and Bluetooth Integration: The WL1271BYFFT combines Wi-Fi (802.11b/g/n) and Bluetooth (2.1+EDR) technologies, enabling devices to connect to wireless networks and communicate with other Bluetooth-enabled devices seamlessly.
  • High Throughput and Extended Range: With support for 802.11n, it offers higher data rates and improved range, making it ideal for streaming media, file transfers, and other bandwidth-intensive applications.
  • Low Power Consumption: Designed for portable and battery-powered devices, the WL1271BYFFT is optimized for low power consumption, helping to extend the battery life of the host device.
  • Small Form Factor: The compact size of the WL1271BYFFT module makes it suitable for space-constrained applications, such as smartphones, tablets, and other portable electronics.
  • Integrated Security Features: It includes advanced security protocols such as WPA, WPA2, and WEP to ensure secure wireless communications.

Applications:

The WL1271BYFFT is versatile and can be used in a range of applications, including:

  • Consumer Electronics (Smartphones, Tablets, Gaming Devices)
  • Medical Devices (Patient Monitoring, Wearable Health Trackers)
  • Industrial Automation (Wireless Sensor Networks, Remote Control Systems)
  • Automotive Infotainment (Navigation, In-Car Entertainment)

Technical Specifications:

Parameter Value
Wi-Fi Standard 802.11b/g/n
Bluetooth Standard 2.1 + EDR
Supply Voltage 1.8V
Operating Temperature Range -40°C to 85°C
Package YFF (DSBGA)
Dimensions Please refer to datasheet

For more detailed information, reference the WL1271BYFFT datasheet and Texas Instruments' official documentation. The WL1271BYFFT from Texas Instruments represents a powerful and flexible wireless solution for integrating Wi-Fi and Bluetooth into your next project or product.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6030 $51.6180
15+ $7.0589 $105.8835
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess