EN
  • EN
  • DE

MSA00284PWR

Part No MSA00284PWR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1379239-MSA00284PWR
Ultra Librarian 3D Model Ultra Librarian MSA00284PWR CAD Model

Description

The MSA00284PWR is a cutting-edge integrated circuit developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This versatile component is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: The MSA00284PWR is engineered to deliver top-notch performance, ensuring that electronic systems operate at their peak capabilities.
  • Energy Efficiency: With power management being a critical aspect of modern electronics, this product offers excellent energy efficiency, reducing overall power consumption and extending battery life in portable devices.
  • Compact Design: The small form factor of the MSA00284PWR makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their electronic circuits.
  • Durability: Built to last, this component is manufactured using high-quality materials and rigorous quality control standards, ensuring long-term reliability and stability in a variety of operating conditions.
  • Versatility: Whether it's for consumer electronics, automotive systems, or industrial equipment, the MSA00284PWR is versatile enough to be integrated into numerous types of electronic projects.

Applications

The MSA00284PWR from Texas Instruments is well-suited for a broad spectrum of applications. It is commonly found in power management systems, embedded processing units, communication devices, and any other application that requires a dependable and efficient electronic component. Its adaptability and performance characteristics make it an essential building block for both simple and complex electronic designs.

Technical Specifications

The technical specifications of the MSA00284PWR are a testament to its superior design and functionality. Detailed information about the electrical characteristics, operating conditions, and packaging can be obtained from the Texas Instruments datasheet, which provides in-depth knowledge for engineers and designers to incorporate this component into their designs effectively.

For more information or to purchase the MSA00284PWR, visit the Texas Instruments website or contact an authorized distributor. With Texas Instruments' reputation for excellence, you can be confident that you are selecting a top-tier product for your electronic design needs.

You May Also Be Interested in

Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Lowest to $10.5937
Others
Lowest to $6.4772
Others
Lowest to $52.2788
Others
Lowest to $1.0095

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5239 $67.5717
6+ $18.4811 $110.8866
9+ $17.9036 $161.1324
12+ $17.3260 $207.9120
15+ $16.7485 $251.2275
20+ $15.0159 $300.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess