EN
  • EN
  • DE

NTC0805J10K

Part No NTC0805J10K
Manufacturer TE Connectivity
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 10KOHM 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±5%
B Value Tolerance ±5%
Temperature Range - Operating -55°C ~ 125°C
Power - Max 125 mW
Mounting Type Surface Mount
Case / Package 0805 (2012 Metric)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1598132-NTC0805J10K
Ultra Librarian 3D Model Ultra Librarian NTC0805J10K CAD Model

Description

N

You May Also Be Interested in

Honeywell
THERMISTOR NTC 10KOHM 3669K BEAD
Need more? Email Us
Draloric
THERMISTOR NTC 30KOHM 3935K BEAD
Lowest to $2.9105
Honeywell
THERM NTC 500KOHM 4261K DO35
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4261K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 2AMPS STRA
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess