EN
  • EN
  • DE

OMIT-SS-112LM

Part No OMIT-SS-112LM
Manufacturer TE Connectivity
Catalog Custom Parts (N - R)
Description OMIT Series Power Relay with Flux Proof Sealing 1-Pole 1-Form A (NO) 12 VDC 270 Ohm Sensitive 540 mW PC Board Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164859-OMIT-SS-112LM
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OMIT-SS-112LM CAD Model

Description

The OMIT-SS-112LM is a miniature signal relay manufactured by TE Connectivity. It is designed for a wide range of applications where reliable switching of low-level signals is required. This relay is characterized by its compact size, high sensitivity, and long life, making it suitable for use in telecommunications equipment, security systems, and industrial control systems.

Applications:

  • Telecommunications Equipment: Used in line cards, modems, and switching systems for signal routing and isolation.
  • Security Systems: Employed in alarm systems, access control systems, and surveillance equipment for reliable switching.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs), sensor interfaces, and process control equipment for signal switching.
  • Medical Equipment: Found in patient monitoring systems and diagnostic equipment where low signal switching is needed.
  • Test and Measurement Equipment: Used in automated test equipment (ATE) and data acquisition systems for signal routing and control.

Features:

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • High Sensitivity: Low coil power consumption ensures compatibility with various control circuits.
  • Long Life: High mechanical and electrical life for reliable performance over extended periods.
  • High Insulation Resistance: Provides excellent isolation between coil and contacts.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Sealed Construction: Allows for automated soldering and cleaning processes.

Benefits:

  • Space Saving: Miniature size allows for more components on a PCB.
  • Energy Efficient: Low coil power consumption reduces energy costs.
  • Reliable Performance: Long life ensures consistent operation over time.
  • Improved Safety: High insulation resistance enhances safety and prevents signal leakage.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Easy Integration: Sealed construction simplifies manufacturing processes.

Technical Specifications:

The OMIT-SS-112LM operates with a coil voltage of 12VDC. It features a single pole double throw (SPDT) contact configuration. The contact rating is typically 0.5A at 120VAC or 1A at 30VDC. The coil resistance is approximately 400 ohms. The operating temperature range is typically -40°C to +85°C. It is designed for through-hole mounting on printed circuit boards.

This relay is an excellent choice for applications requiring a compact, reliable, and energy-efficient switching solution. Its robust design and compliance with industry standards ensure it meets the demands of modern electronic equipment.

You May Also Be Interested in

Raytheon Company
Need more? Email Us
Mitsubishi
Need more? Email Us
Pericom
Lowest to $0.8847
Intel
Need more? Email Us
ICT
Need more? Email Us
IBM
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $131.5834 $131.5834
2+ $127.3388 $254.6776
3+ $123.0941 $369.2823
4+ $110.3603 $441.4412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess