EN
  • EN
  • DE

PCJ-124D3MH-WG

Part No PCJ-124D3MH-WG
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 270711-PCJ-124D3MH-WG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCJ-124D3MH-WG CAD Model

Description

The PCJ-124D3MH-WG is a power relay manufactured by TE Connectivity. This relay is designed for switching high-current loads in diverse applications, providing reliable and efficient performance. It is frequently used in scenarios requiring robust control over electrical circuits, such as motor control, lighting systems, and industrial automation.

Applications

  • Industrial automation: Utilized in programmable logic controllers (PLCs), robotic systems, and process control equipment.
  • HVAC systems: Controls compressors, fans, and pumps in heating, ventilation, and air conditioning units.
  • Power distribution: Provides switching functionality in power supplies and distribution panels.
  • Automotive electronics: Found in vehicle electrical systems for controlling lights, motors, and various accessories.
  • Appliance control: Controls heating elements, motors, and other components in household appliances like washing machines and refrigerators.

Features

  • High switching capacity: Capable of handling significant current loads.
  • Compact design: Suitable for applications where space is limited.
  • Durable construction: Engineered for long-lasting and consistent operation.
  • Various mounting options: Available in PCB mount and other configurations to suit different installation requirements.
  • Sealed construction: Offers protection against environmental factors like dust and moisture, ensuring reliable performance in harsh conditions.

Benefits

  • Efficient load switching: Enables precise and dependable control of electrical loads.
  • Reduced power consumption: Minimizes energy losses during switching operations.
  • Enhanced system reliability: Provides consistent and dependable performance in demanding environments.
  • Simplified integration: Easy to install and connect within various application setups.
  • Extended operational lifespan: Designed for long-term reliability and minimal maintenance.

Additional Details

The PCJ-124D3MH-WG typically operates with a coil voltage of 24VDC. The contact configuration is commonly SPDT (Single Pole Double Throw). The rated contact current is typically in the range of 10-15 Amps depending on the exact specifications. It also features high insulation resistance to prevent electrical leakage. Designed to function reliably within a broad temperature range (e.g., -40°C to +85°C). Endurance is verified through rigorous electrical and mechanical lifecycle testing.

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1333 $63.9990
70+ $1.7498 $122.4860
105+ $1.6955 $178.0275
145+ $1.6413 $237.9885
185+ $1.5858 $293.3730
245+ $1.4218 $348.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess