EN
  • EN
  • DE
  • IT

R85049/88-25Z03

Part No R85049/88-25Z03
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSH BANDING SZ25 J BLK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity
Series Military, SAE AS85049
Package Bulk
Product Status Active
Type Backshell, Banding
Cable Opening 1.000" (25.40mm)
Diameter - Outside 1.889" (47.98mm)
Shell Size - Insert 25, J
Cable Exit 180°
Material Aluminum
Plating Zinc Nickel
Shielding Shielded
Color Black
Features Self Locking
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number R85049
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1087527-R85049/88-25Z03
Ultra Librarian 3D Model Ultra Librarian R85049/88-25Z03 CAD Model

Description

The TE Connectivity 1087527-R85049/88-25Z03 is a backshell and cable clamp designed for use with circular connectors.

  • Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
  • Type: Self-Locking Backshell
  • Package: Bulk
  • Quantity: 1 Piece
  • Material: Aluminum
  • Plating: Zinc Nickel
  • Connector Compatibility: MIL-DTL-38999 Series III, IV
  • REACH Status: REACH Affected
  • HTSUS Code: 8538.90.8180
  • Manufacturer: TE Connectivity
  • Status: Active

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL / Connector
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL / Connector
Need more? Email Us
Amphenol
CONN CABLE CLAMP SZ 12 SILVER
Lowest to $35.2681
Glenair, Inc.
CONNECTOR BACKSHELL / Connector
Need more? Email Us
Glenair, Inc.
CONNECTOR / Connector
Need more? Email Us
Glenair, Inc.
BACKSHELL / Connector
Need more? Email Us
Glenair, Inc.
CONNECTOR / Connector
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL / Connector
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL / Connector
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess