The RACSMD050F-2 is a resettable fuse, specifically a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by TE Connectivity. Also known as a polyswitch, it protects electronic circuits from overcurrent faults. When an overcurrent condition occurs, the device heats up and its resistance increases dramatically, limiting the current flow and protecting downstream components. Once the fault is cleared and power is removed, the device cools down and its resistance returns to a low level, allowing normal operation to resume.
Applications
- USB port protection
- Battery packs
- Game consoles
- Hard disk drives
- General electronic equipment
Features
- Surface mount device (SMD)
- Resettable
- Fast trip time
- Low resistance
- Compact size
- Agency approvals (e.g., UL, CSA, TUV)
Benefits
- Provides overcurrent protection
- Eliminates the need for fuse replacement
- Reduces downtime
- Saves space on printed circuit boards
- Improves product reliability
- Complies with industry safety standards
- Prevents damage to sensitive components
Additional Details
The RACSMD050F-2 is a surface-mount device (SMD), making it suitable for automated assembly processes. The '050' in the part number likely indicates a hold current of 0.50A. The 'F' might signify a specific trip current or operating temperature range. The '-2' suffix may denote a specific package or material. The exact trip current, hold current, and resistance values are critical for proper circuit protection. Consult the TE Connectivity datasheet for complete specifications and application guidelines.