EN
  • EN
  • DE

RNF-3000-12/4-6-SP

Part No RNF-3000-12/4-6-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.472" X 492.1' BLUE / Heat Shrink Tubing, Flexible 0.472" (11.99mm) 3 to 1 Blue 492.1' (150.0m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series Thermofit RNF-3000
Package Spool
Type Tubing, Flexible
Shrinkage Ratio 3 to 1
Length 492.1' (150.0m)
Inner Diameter - Supplied 0.472" (11.99mm)
Inner Diameter - Recovered 0.157" (3.99mm)
Recovered Wall Thickness 0.030" (0.76mm)
Material Polyolefin (PO)
Features Flame Retardant
Color Blue
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 80°C
Base Product Number RNF-3000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 5677804002,-1162-5677804002
Standard Package 150
Win Source Part Number 1017977-RNF-3000-12/4-6-SP
Ultra Librarian 3D Model Ultra Librarian RNF-3000-12/4-6-SP CAD Model

Description

The RNF-3000-12/4-6-SP from TE Connectivity Raychem Cable Protection is a flexible tubing that is used in cables and wires management.

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Product Name: RNF-3000-12/4-6-SP
  • Type: Flexible Tubing
  • Application: Cables and Wires Management
  • Shrink Ratio: 3 to 1
  • Material: Polyolefin (PO)
  • Flame Retardant: Yes
  • Package: Spool
  • Length: 492.1' (150.0m)
  • Inner Diameter (Supplied): 0.472" (11.99mm)
  • Inner Diameter (Recovered): 0.157" (3.99mm)
  • Recovered Wall Thickness: 0.030" (0.76mm)
  • Shrink Temperature: 80°C
  • Temperature Range: -55°C ~ 135°C
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Application: Heat Shrink Tubing

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess