EN
  • EN
  • DE

RT-780-3/4-3-SP

Part No RT-780-3/4-3-SP
Manufacturer TE Connectivity
Catalog Cables, Wires - Management
Description RT-780-3/4-3-SP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - ManagementHeat Shrink Tubing
Mfr TE Connectivity Aerospace, Defense and Marine
Series RT-780
Packaging Bulk
Part Status Active
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Inner Diameter - Supplied 0.750" (19.05mm)
Inner Diameter - Recovered 0.375" (9.53mm)
Recovered Wall Thickness 0.032" (0.81mm)
Material Fluoroelastomer (FKM)
Features Chemical Resistant, Flame Resistant, Fluid Resistant
Color Orange
Operating Temperature -55°C ~ 175°C
Shrink Temperature 175°C
Base Product Number RT-780
Ultra Librarian 3D Model Ultra Librarian RT-780-3/4-3-SP CAD Model

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ63 BLACK
Lowest to $41.1873
Phoenix Contact
A-INL-M25-N-S
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.16"DIA METER
Lowest to $5.7330
TE Connectivity
GRD BRAID TUBE 0.12"DIA X 328.1'
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K
Lowest to $6.5454
TE Connectivity
TERMINALS D-436-37
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BROWN 18LB 3.90"
Lowest to $0.1251
TE Connectivity
HEATSHRINK
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING H/S
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess