EN
  • EN
  • DE

RTD14012

Part No RTD14012
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description General Purpose Relay, Hrm2 Series, Power, 12 Vdc, 16 A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Mounting SMD (SMT)
Case / Package DIP
Coil Current 33.3 mA
Coil Power 400 mW
Coil Resistance 360 Ω
Coil Type Non-Latching
Coil Voltage (AC) 12 V
Coil Voltage (DC) 12 V
Contact Current Rating 16 A
Contact Material Silver
Contact Voltage Rating (AC) 250 V
Current Rating 16 A
Depth 12.7 mm
Dropout Voltage 1.2 V
ELV Compliant
Height 15.7 mm
Lead Free Yes
Length 29 mm
Max Current Rating 16 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Contacts 1
Number of Pins 8
Operate Time 8 ms
Packaging Carton
Power Consumption 400 mW
Radiation Hardening No
REACH SVHC Unknown
Relay Type General Purpose
Release Time 6 ms
RoHS Compliant
Termination PC Pin, Plug
Throw Configuration SPDT
Voltage Rating (AC) 400 V
Weight 10 g
Width 12.7 mm
Win Source Part Number 1030095-RTD14012
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTD14012 CAD Model

Description

The RTD14012 is a general-purpose signal relay from TE Connectivity.

  • Supply and Demand Status: In shortage
  • Coil Voltage: 12 VDC
  • Coil Resistance: 360 Ω
  • Contact Current Rating: 16 A
  • Contact Material: Silver
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Coil Type: Non-latching
  • Operate Time: 8 ms
  • Release Time: 6 ms
  • Package: Carton
  • Mounting Type: SMD (SMT)
  • Throw Configuration: SPDT
  • Voltage Rating: 400 VAC
  • Power Consumption: 400 mW
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Height: 15.7 mm
  • Width: 12.7 mm
  • Depth: 12.7 mm
  • Weight: 10 g
  • Maximum Current Rating: 16 A

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess