EN
  • EN
  • DE

LTC3733CUHF-1#PBF

Part No LTC3733CUHF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK 3PH AMD CPU 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, AMD
Voltage - Input 4 V to 36 V
Number of Outputs 1
Output Voltage 0.8 V to 1.55 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 1062928-LTC3733CUHF-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3733CUHF-1#PBF CAD Model

Description

Linear Technology LTC3733CUHF-1#PBF Product Overview

The LTC3733CUHF-1#PBF is a high-performance, polyphase synchronous step-down switching regulator controller designed by Linear Technology. This advanced controller is engineered to drive all N-channel power MOSFET stages in a phase-locked loop (PLL) with precision and efficiency. It is a perfect solution for power management in a wide range of applications, including distributed power systems, telecommunications, networking equipment, and industrial systems.

Key Features

  • 3-Phase Controller: The LTC3733CUHF-1#PBF operates as a 3-phase controller, providing a multi-phase operation that reduces input and output ripple and allows for the use of smaller inductors and capacitors.
  • Voltage Mode Control: With voltage mode control and selectable phase operation, it ensures stable operation and allows for customizable performance tuning to meet specific application requirements.
  • High Efficiency: The device is designed for high efficiency, capable of driving high current outputs with minimal power loss, which is essential for reducing heat and improving system reliability.
  • Adjustable Operating Frequency: The LTC3733CUHF-1#PBF offers an adjustable operating frequency from 250kHz to 780kHz, which can also be synchronized to an external clock.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and overcurrent protection, ensuring the safety and longevity of the power system.

Applications

This versatile controller is suitable for a variety of applications, including:

  • High-density distributed power systems
  • Telecommunications infrastructure
  • Datacom and telecom power supplies
  • Industrial and medical equipment

Package and Quality

The LTC3733CUHF-1#PBF comes in a compact QFN-38 package, which is optimized for space-constrained applications while providing excellent thermal performance. Linear Technology's commitment to quality ensures that each device meets the highest standards for reliability and performance.

In summary, the LTC3733CUHF-1#PBF from Linear Technology is a sophisticated power management solution that combines efficiency, flexibility, and reliability, making it an ideal choice for complex, high-performance power systems.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2818 $61.6908
14+ $8.4365 $118.1110
22+ $8.1728 $179.8016
30+ $7.9091 $237.2730
38+ $7.6456 $290.5328
51+ $6.8546 $349.5846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess