EN
  • EN
  • DE

S1125-KIT-1-CS9174

Part No S1125-KIT-1-CS9174
Manufacturer TE Connectivity
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092266-S1125-KIT-1-CS9174
Categories OEM Parts( S )
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1125-KIT-1-CS9174 CAD Model

Description

The S1125-KIT-1-CS9174 is a crimp kit manufactured by TE Connectivity. It is a comprehensive kit designed for applying specific TE Connectivity crimp contacts onto wires. This kit provides the necessary tooling and components for creating reliable and durable wire terminations, essential in various electrical and electronic applications.

Applications:

  • Wire harness manufacturing
  • Automotive wiring
  • Aerospace applications
  • Industrial control systems
  • Telecommunications equipment assembly

Features:

  • Complete crimping solution: Contains all necessary tools and dies for specific TE Connectivity contacts.
  • Durable construction: High-quality materials ensure long tool life and reliable performance.
  • Ergonomic design: Comfortable handling for repetitive crimping tasks.
  • Precision crimping: Ensures consistent and accurate crimps for optimal electrical connection.
  • Organized storage: Kit includes a case for easy storage and transport of tools and components.

Benefits:

  • Reliable wire terminations: Consistent crimps ensure secure and lasting electrical connections.
  • Increased efficiency: Optimized tooling reduces crimping time and effort.
  • Reduced errors: Precision tooling minimizes the risk of improper crimps.
  • Long tool life: Durable construction provides years of reliable service.
  • Convenient portability: Organized case allows for easy transport to job sites.

Technical Specifications:

The kit typically includes a crimping tool, die sets specific to the TE Connectivity contacts supported, a locator (if required for the specific contact), and instructions. The applicable wire gauge range and contact types supported are determined by the kit configuration. TE Connectivity provides detailed specifications for each crimp contact and the corresponding tooling to ensure proper crimping procedures are followed.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess