EN
  • EN
  • DE

SP100225WE5

Part No SP100225WE5
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description SP100225WE5 / Label
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series *
Package Bulk
Base Product Number SP10
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Other Names -1162-SP100225WE5,SP100225WE5-ND,-A65855-000-SI,484-SP100225WE5,-A65855-000-SI-ND,A65855-000
Standard Package 30,000
Win Source Part Number 1042260-SP100225WE5
Ultra Librarian 3D Model Ultra Librarian SP100225WE5 CAD Model

Description

The SP100225WE5 is a label from TE Connectivity Raychem Cable Protection which is used to manage cables and wires.

  • Shape: Rectangular
  • Mounting: Flange
  • Application: Board to Cable/Wire
  • Design: Shrouded 4 wall
  • Insulation Material: Polybutylene Terephthalate (PBT)
  • Pitch-Mating: 0.138 inches
  • Row Spacing-Mating: 0.232 inches
  • Temperature Range: -30°C to 105°C
  • Current Rating: Varies by wire gauge
  • Application: General Purpose and Automotive
  • HTSUS: 3926.90.9985

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HS-SLV 3/8
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-0.5
Need more? Email Us
TE Connectivity
TMS-SCE-1K-1/8-7-PB-CS7783
Need more? Email Us
TE Connectivity
Wire & Cable, Wire & Cable Manag
Need more? Email Us
TE Connectivity
Wire Labels & Markers RPS-1K-1-4
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/4
Need more? Email Us
TE Connectivity
Wire Labels & Markers D-SCE-3.2-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-1/2
Need more? Email Us
TE Connectivity
EET-1325P-9
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess