EN
  • EN
  • DE

UPG137GV-E2-A

Part No UPG137GV-E2-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395935-UPG137GV-E2-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG137GV-E2-A CAD Model

Description

The UPG137GV-E2-A, produced by NEC, is a GaAs MMIC SPDT (Single Pole Double Throw) switch. This switch type is engineered for use in high-frequency circuits, providing the capability to route a signal between two separate paths.

Applications

  • Wireless Communication Systems: Commonly used in cellular base stations, mobile devices, and wireless LAN equipment for band switching and signal routing.
  • Test and Measurement Equipment: Integrated into signal generators, spectrum analyzers, and network analyzers for calibration and signal path selection.
  • Satellite Communication Systems: Used in satellite transceivers for switching between transmission and reception paths.
  • Microwave Radio Systems: Utilized in microwave radios for signal routing and switching purposes.
  • Radar Systems: Employed in radar transceivers for switching between transmit and receive modes of operation.

Features

  • SPDT Configuration: Provides the ability to switch a signal between two distinct output ports.
  • GaAs MMIC Technology: Offers high-speed switching, low insertion loss, and high isolation characteristics.
  • Low Insertion Loss: Minimizes signal attenuation in the ON state, helping to maintain signal integrity.
  • High Isolation: Prevents signal leakage when the switch is in the OFF state, reducing interference and crosstalk.
  • Fast Switching Speed: Enables rapid signal routing and switching.
  • Compact Package: Suitable for integration into small form factor devices and systems.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal integrity and overall system performance.
  • Increased Design Flexibility: The SPDT configuration offers versatile signal routing capabilities.
  • Reduced Power Consumption: GaAs MMIC technology allows for low power consumption compared to other switching solutions.
  • Simplified System Design: The compact size and ease of integration simplify system design and reduce board space requirements.
  • Enhanced Reliability: GaAs MMIC technology offers high reliability and long operating life.

The UPG137GV-E2-A typically comes in a surface-mount package. Specific electrical specifications, such as insertion loss, isolation, and switching speed, depend on the operating frequency and bias conditions. Consult the manufacturer's datasheet for detailed technical information and application guidelines. It is well-suited for various demanding high-frequency switching applications.

You May Also Be Interested in

NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess