EN
  • EN
  • DE

STXR40AU90-1818BI

Part No STXR40AU90-1818BI
Manufacturer TE Connectivity
Catalog OEM Parts ( S )
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AU90-1818BI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965836-STXR40AU90-1818BI
Categories OEM Parts( S )
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STXR40AU90-1818BI CAD Model

Description

The STXR40AU90-1818BI is a circular connector from TE Connectivity, specifically designed for harsh environment applications. It belongs to the DEUTSCH connector series known for its ruggedness and reliability. This connector is commonly used in transportation, industrial, and military applications where resistance to vibration, moisture, and extreme temperatures is critical.

Applications

  • Heavy equipment
  • Trucks and buses
  • Agricultural machinery
  • Construction equipment
  • Military vehicles

Features

  • Circular Connector
  • DEUTSCH DT Series
  • 40mm Shell Size
  • 90° Angle
  • Pin Contacts
  • IP68 Rated

Benefits

  • Reliable Connection: Provides a secure and stable connection in harsh environments.
  • Environmental Protection: IP68 rating ensures resistance to dust and water ingress.
  • Vibration Resistance: Withstands high levels of vibration without losing connectivity.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Easy Installation: Designed for quick and easy assembly.

Additional Details

The STXR40AU90-1818BI connector features a 40mm shell size and a 90-degree angle configuration. It utilizes pin contacts for a secure electrical connection. The IP68 rating indicates that the connector is dust-tight and can withstand immersion in water up to a specified depth. For detailed specifications, including contact material, temperature range, and mating cycles, refer to the TE Connectivity datasheet for this part number. Proper crimping tools and procedures are essential for ensuring a reliable and watertight connection.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess