EN
  • EN
  • DE
  • IT

T1410322000-000

Part No T1410322000-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H32B-AG / Base - Panel Mount Connector Bottom Entry H32B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Base - Panel Mount
Style Bottom Entry
Size H32B
Lock Location Locking Clip (2) on Base Bottom
Thread Size -
Size / Dimension 5.020" L x 3.386" W x 1.480" H (127.50mm x 86.00mm x 37.60mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T141
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363864-T1410322000-000
Ultra Librarian 3D Model Ultra Librarian T1410322000-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Housing is a high-quality connector designed for heavy-duty applications.

  • Color: Gray
  • Entry Style: Bottom Entry
  • Series: HB
  • Product Status: Active
  • Packaging: Bulk
  • IP Rating: IP65
  • Housing Material: Aluminum Alloy, Die-Cast
  • Size: H32B
  • Mounting Type: Base-Panel Mount
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
HARTING
CONN ASSY SIDE ENTRY 4+2+GND
Need more? Email Us
HARTING
CONN ASSY SIDE ENTRY DL 4+2+GND
Need more? Email Us
HARTING
CONN ASSY TOP ENTRY 4+2+GND SZ3A
Need more? Email Us
HARTING
HAN 3A M RECEPTACLE DC SET W JA
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 2AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 4/0AWG
Need more? Email Us
Molex, LLC
201843-1031 Molex Heavy Duty Power Connectors MultiCat R/A Header 3 Circ GRY Key B datasheet, inventory, & pricing.
Lowest to $52.3881
HARTING
INSERT MALE 6+12POS+1GND SCREW / Male Insert Gray 6+12+Ground Position Screw
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6232 $53.3624
16+ $6.2550 $100.0800
25+ $6.0595 $151.4875
35+ $5.8640 $205.2400
45+ $5.6686 $255.0870
60+ $5.0822 $304.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess