EN
  • EN
  • DE
  • IT

T1509031100-000

Part No T1509031100-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H3A-AG / Base - Panel Mount Connector Bottom Entry H3A IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HA
Package Bulk
Product Status Active
Connector Type Base - Panel Mount
Style Bottom Entry
Size H3A
Lock Location Locking Clip (1) on Base Bottom
Thread Size -
Size / Dimension 1.661" L x 1.189" W x 0.984" H (42.20mm x 30.20mm x 25.00mm)
Housing Color -
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Polycarbonate (PC)
Housing Finish -
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T150
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364152-T1509031100-000
Ultra Librarian 3D Model Ultra Librarian T1509031100-000 CAD Model

Description

The TE Connectivity AMP Connectors HA Heavy Duty Connector Housing is a versatile and durable connector housing designed for heavy-duty applications.

  • Temperature Range: -40°C to 125°C
  • Entry Style: Bottom
  • Size: H3A
  • IP Rating: IP65
  • Material: Polycarbonate (PC)
  • Dimensions: 1.661" L x 1.189" W x 0.984" H (42.20mm x 30.20mm x 25.00mm)
  • Status: Active

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
CONN ASSY TOP ENTRY 4+2+GND SZ3A
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $2.4157
HARTING
CONN ASSY SIDE ENTRY DL 4+2+GND
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET
Need more? Email Us
HARTING
HAN 3A M RECEPTACLE AC SET W JA
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 2AWG
Need more? Email Us
HARTING
CONN ASSY SIDE/TOP 2+GND SZ3A
Need more? Email Us
Molex, LLC
201843-1031 Molex Heavy Duty Power Connectors MultiCat R/A Header 3 Circ GRY Key B datasheet, inventory, & pricing.
Lowest to $52.3881

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1048 $54.9432
18+ $5.7184 $102.9312
28+ $5.5252 $154.7056
39+ $5.1388 $200.4132
51+ $4.9456 $252.2256
64+ $4.7525 $304.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess