EN
  • EN
  • DE

T2010043101-000

Part No T2010043101-000
Manufacturer TE Connectivity
Description HA-004-MS; Sealed Conn; 4POS; 2RW; Silver; Keyed; Plug
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Current Rating 10 A
Contact Plating Silver
Current Rating 10 A
Flammability Rating UL94 V-0
Gender Male
Number of Contacts 4
Number of Pins 4
Number of Positions 4
Number of Rows 2
RoHS Compliant
Schedule B 8536694030, 8538907080
Sealable No
Shielding Unshielded
Win Source Part Number 1163954-T2010043101-000
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T2010043101-000 CAD Model

Description

The TE Connectivity electronic component with Win Source Part Number 1163954-T2010043101-000 is a medium popularity product with limited supply and demand status.

  • Win Source Part Number: 1163954-T2010043101-000
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Connector Type: Plug
  • Positions: Four
  • Rows: Two
  • Current Rating: 10 A
  • Gender: Male
  • Shielding: Unshielded
  • Contact Plating: Silver
  • Pins: Four
  • Manufacturer: TE Connectivity

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7350 $58.4100
15+ $7.9877 $119.8155
23+ $7.7382 $177.9786
31+ $7.4886 $232.1466
40+ $7.2390 $289.5600
54+ $6.4901 $350.4654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess