EN
  • EN
  • DE

T2020001025-000

Part No T2020001025-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CDM-2.5 / Contact Crimp Pin 14 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CDM
Package Bag
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 14 AWG
Contact Finish Silver
Contact Finish Thickness -
Base Product Number T202
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363063-T2020001025-000
Ultra Librarian 3D Model Ultra Librarian T2020001025-000 CAD Model

Description

The TE Connectivity AMP Connectors CDM Heavy Duty Connector Contact is a reliable and durable contact designed for heavy-duty connectors.

  • Contact Termination: Pin
  • Connection: Crimp
  • Wire Gauge Range: 14 AWG
  • Contact Finish: Silver
  • Series: CDM
  • Product Status: Active
  • REACH: Affected
  • ECCN Classification: EAR99

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
T-CODING PIN FOR HAN Q7/0 INSERT / Connector Coding Pin
Need more? Email Us
HARTING
GROUND TERM SIZE 24B MOD HI VER / Connector Ground Terminal
Need more? Email Us
HARTING
CLAMP FOR 10MM CABLE DIA GRND TE / Connector Clamp
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
Weidmuller
IE-FCI-HDMI-FF
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A M25 / Hood Connector Top Entry M25 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Need more? Email Us
Weidmuller
HDC S12/2 MC / Position
Need more? Email Us
HARTING
INSERT FEMALE 72POS+1GND CRIMP / Female Insert without Contacts Gray 72+Ground Position Crimp
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2223 $50.0175
550+ $0.1824 $100.3200
850+ $0.1767 $150.1950
1,170+ $0.1710 $200.0700
1,515+ $0.1653 $250.4295
2,025+ $0.1482 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess