EN
  • EN
  • DE
  • IT

T2030001002-000

Part No T2030001002-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CEM-0.3 / Contact Crimp Pin 22-26 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CEM
Package Bulk
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Base Product Number T203
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363430-T2030001002-000
Ultra Librarian 3D Model Ultra Librarian T2030001002-000 CAD Model

Description

The TE Connectivity AMP Connectors CEM Pin is a heavy-duty connector contact designed for demanding applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product Series: CEM
  • Product Type: Connector Contact
  • Contact Type: Pin
  • Termination Method: Crimp
  • Wire Gauge (AWG): 22-26
  • Contact Finish: Silver
  • Packaging: Bulk

You May Also Be Interested in

TE Connectivity
CONTACT H.D. CRIMP SKT 22-26AWG
Need more? Email Us
HARTING
CONTACT H.D. SOCKET MODULE
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $2.4157
HARTING
CONTACT H.D. CRIMP PIN 1/0AWG
Need more? Email Us
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
CONN ASSY SIDE ENTRY 4+2+GND
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN
Need more? Email Us
HARTING
CONTACT H.D. CRIMP
Need more? Email Us
HARTING
HAN 3A M RECEPTACLE DC SET W JA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6496 $51.9680
190+ $0.5331 $101.2890
295+ $0.5164 $152.3380
405+ $0.4997 $202.3785
520+ $0.4831 $251.2120
695+ $0.4331 $301.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess