EN
  • EN
  • DE
  • IT

T2060062201-000

Part No T2060062201-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description HSB-006-F  /  Female Insert Gray 6+Ground Position Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HSB
Package Bulk
Connector Type Insert
Gender Female
Number of Positions 6+Ground
Size H16B
Termination Style Screw
Voltage Rating 690V
Current Rating (Amps) 35A
Temperature Range - Operating -40°C ~ 125°C
Color Gray
Housing Material Polycarbonate (PC)
Contact Material Copper Alloy
Contact Finish Silver
Material Flammability Rating UL94 V-0
Base Product Number T2060
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names -T2060062201-000-SI,A125675,2266-T2060062201-000
Standard Package 5
Win Source Part Number 1160566-T2060062201-000
Ultra Librarian 3D Model Ultra Librarian T2060062201-000 CAD Model

Description

The TE Connectivity AMP Connectors T2060062201-000 is an HSB series insert connector with 6+ground positions and a screw termination style.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: HSB
  • Positions: 6+ground
  • Termination Style: Screw
  • Voltage Rating: 690V
  • Current Rating: 35A
  • Gender: Female
  • Color: Gray
  • Size: H16B
  • Contact Finish: Silver
  • Contact Material: Copper Alloy
  • Housing Material: Polycarbonate (PC)
  • Material Flammability Rating: UL94 V-0
  • RoHS Compliant: Yes
  • Operating Temperature: -40°C to 125°C
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Molex, LLC
201843-1031 Molex Heavy Duty Power Connectors MultiCat R/A Header 3 Circ GRY Key B datasheet, inventory, & pricing.
Lowest to $52.3881
HARTING
CONN ASSY TOP ENTRY 4+2+GND SZ3A
Need more? Email Us
HARTING
CONN ASSY SIDE/TOP 2+GND SZ3A
Need more? Email Us
HARTING
CONN ASSY SIDE ENTRY 6+GND
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $2.4157
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess