EN
  • EN
  • DE

T4162223005-001

Part No T4162223005-001
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 5POS MALE TO FMALE 1.64'  /  Cable Assembly 1.64' (500.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12 L Code
Package Bag
1st Connector Type Receptacle, Right Angle
1st Connector Gender Male Pins
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Plug
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 5
2nd Connector Number of Positions Loaded All
2nd Connector Shell Size - Insert M12
2nd Connector Orientation A
2nd Connector Mounting Type Free Hanging (In-Line)
Length 1.64' (500.00mm)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyurethane (PUR)
Color Gray
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number T41622
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names -T4162223005-001-SI,RPC-M12-5MR-0.5SH-M12-5FS-PUR,2266-T4162223005-001,A142339
Standard Package 5
Win Source Part Number 972420-T4162223005-001
Ultra Librarian 3D Model Ultra Librarian T4162223005-001 CAD Model

Description

The TE Connectivity AMP Connectors M12 L Code circular cable assembly is a high-quality, shielded cable that is designed for use in industrial environments.

  • Length: 1.64 feet (500.00mm)
  • Material: Polyurethane (PUR)
  • IP Rating: IP67
  • Color: Gray
  • Package: Bag
  • Shielding: Yes
  • First Connector Type: Receptacle, Right Angle
  • Second Connector Type: Plug
  • First Connector Gender: Male Pins
  • Second Connector Gender: Female Sockets
  • Connector Shell Size: M12
  • Positions Loaded: 5-Position
  • Mounting: Free Hanging (In-Line)
  • Assembly Configuration: Standard

You May Also Be Interested in

TE Connectivity
CBL 5POS MALE TO FMALE 1.64' / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
TE Connectivity
CBL 5POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Lowest to $14.1138
Lumberg
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Phoenix Contact
Need more? Email Us
Lumberg
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
CBL 4POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess