EN
  • EN
  • DE

T92P7D12-24

Part No T92P7D12-24
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPST 30A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr TE Connectivity
Series T92
Package Bulk
Product Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 30 A
Switching Voltage 277VAC - Nom
Coil Current 70.8 mA
Coil Type Non Latching
Termination Style PC Pin
Coil Insulation Class F
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 15 ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 350 Ohms
Base Product Number T92P7
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 898967-T92P7D12-24
Ultra Librarian 3D Model Ultra Librarian T92P7D12-24 CAD Model

Description

The 898967-T92P7D12-24 is a power relay from TE Connectivity.

  • Series: T92
  • Package: Bulk
  • Quantity per Package: 30 pieces
  • Application: Power Relay
  • Current Rating: 30 Amps
  • Contact Form: DPST-NO (2 Form A)
  • Contact Material: Silver Cadmium Oxide (AgCdO)
  • Coil Resistance: 350 Ohms
  • Coil Current: 70.8 mA
  • Operate Time: 15 ms
  • Release Time: 15 ms
  • Coil Voltage: 24VDC
  • Switching Voltage: 277VAC
  • Seal Rating: Not specified
  • Mounting Type: Through Hole
  • Operating Temperature: -55°C to 85°C
  • MSL Level: Not Applicable
  • Coil Insulation: Class F
  • Must Operate Voltage: 18 VDC
  • Must Release Voltage: 2.4 VDC
  • REACH: REACH affected
  • HTSUS: 8536.41.0050
  • Base Product Number: T92P7
  • Status: Active

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 10A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1984 $51.9840
24+ $4.2654 $102.3696
37+ $4.1321 $152.8877
51+ $3.9988 $203.9388
65+ $3.8655 $251.2575
87+ $3.4656 $301.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess