EN
  • EN
  • DE

TS250-130-RB-2

Part No TS250-130-RB-2
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family PTC Resettable Fuses
Manufacturer TE Connectivity
Win Source Part Number 395749-TS250-130-RB-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS250-130-RB-2 CAD Model

Description

The TS250-130-RB-2 is a temperature sensor manufactured by TE Connectivity. This thermistor is designed for accurate and reliable temperature sensing in a variety of applications.

Applications

  • HVAC systems: Used to monitor and control temperature in heating, ventilation, and air conditioning systems.
  • Medical equipment: Employed in medical devices for precise temperature monitoring.
  • Automotive applications: Utilized in automotive systems for engine temperature monitoring and control.
  • Industrial control systems: Used in industrial processes to maintain accurate temperature control.
  • Appliances: Found in household appliances such as refrigerators and ovens for temperature regulation.

Features

  • High accuracy: Provides precise temperature measurements.
  • Fast response time: Responds quickly to changes in temperature.
  • Wide operating temperature range: Operates reliably over a broad temperature range.
  • Small size: Compact design for easy integration into various applications.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Improved temperature control: Ensures accurate and consistent temperature regulation.
  • Enhanced system performance: Optimizes performance by providing reliable temperature data.
  • Increased safety: Helps prevent overheating and other temperature-related issues.
  • Reduced energy consumption: Enables efficient energy usage through precise temperature control.
  • Long service life: Designed for durability and long-term reliability.

Additional Details

The TS250-130-RB-2 likely refers to a specific NTC (Negative Temperature Coefficient) thermistor with a resistance value (likely around 10 kOhms at 25 degrees Celsius, although this needs verification from the datasheet) and a beta value, characterizing the temperature-resistance relationship. The "RB" designation likely indicates a different lead configuration from "RA" (e.g., bent or different length radial leads). The number "2" may refer to packaging information. It is essential to consult the official TE Connectivity datasheet for the exact specifications, including resistance tolerance, beta value, operating temperature range, and thermal time constant.

The thermistor's accuracy and stability are influenced by factors such as self-heating and long-term drift. Proper circuit design and calibration are important for achieving optimal performance. The datasheet provides detailed information on resistance vs. temperature characteristics, allowing for precise temperature determination using appropriate measurement circuitry (e.g., voltage divider or Wheatstone bridge). The sensor should be protected from direct exposure to moisture and corrosive environments for prolonged reliability.

You May Also Be Interested in

EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.85A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess