EN
  • EN
  • DE

TSC-105L3H-5V

Part No TSC-105L3H-5V
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Signal Relays,Upto 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 396207-TSC-105L3H-5V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC-105L3H-5V CAD Model

Description

The TSC-105L3H-5V is a signal relay manufactured by TE Connectivity. It is designed for various applications requiring reliable switching of low-level signals. This relay is known for its compact size, low power consumption, and high sensitivity, making it suitable for use in telecommunications, industrial control, and consumer electronics.

Applications

  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Measurement and instrumentation devices
  • Security systems

Features

  • Compact size: Space-saving design allows for high-density mounting.
  • Low power consumption: Reduces energy usage and heat generation.
  • High sensitivity: Requires minimal coil power for activation.
  • High isolation voltage: Provides electrical isolation between the coil and contacts.
  • Long life expectancy: Ensures reliable performance over an extended period.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Improved system reliability: Provides consistent and dependable switching performance.
  • Reduced energy costs: Minimizes power consumption, leading to lower operating expenses.
  • Space optimization: Enables smaller and more compact product designs.
  • Enhanced safety: Offers high isolation voltage for protection against electrical hazards.
  • Extended product lifespan: Ensures long-term reliability and reduces the need for frequent replacements.
  • Environmental compliance: Meets regulatory requirements for environmental protection.

Additional Details

The TSC-105L3H-5V operates with a 5VDC coil voltage. It features a through-hole mounting style and is typically available in a sealed construction to protect against dust and moisture. The contact arrangement is usually SPDT (Single Pole Double Throw). It's designed for switching low-level signals, typically in the milliamp range. For detailed specifications, consult the manufacturer's datasheet. The datasheet will provide exact coil resistance, contact ratings, and operating temperature ranges.

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0099 $60.1980
47+ $2.4705 $116.1135
73+ $2.3932 $174.7036
100+ $2.3158 $231.5800
129+ $2.2384 $288.7536
173+ $2.0074 $347.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess